EN
  • EN
  • DE

DELTA20/X/SMAM/RP/S/35

Part No DELTA20/X/SMAM/RP/S/35
Manufacturer Siretta Ltd
Catalog RF Antennas
Description RF ANT 2.4GHZ WHIP STR ML 28.5MM / 2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi RP-SMA Male Connector Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Siretta Ltd
Package Bulk
RF Family/Standard Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 0dBi
Power - Max 1 W
Termination RP-SMA Male
Mounting Type Connector Mount
Height (Max) 1.122" (28.50mm)
Applications Bluetooth, Wi-Fi
Base Product Number DELTA20
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Standard Package 1
Win Source Part Number 1128091-DELTA20/X/SMAM/RP/S/35
Ultra Librarian 3D Model Ultra Librarian DELTA20/X/SMAM/RP/S/35 CAD Model

Description

The Siretta Ltd DELTA20 RF/IF and RFID RF Antennas component with part number 1128091-DELTA20/X/SMAM/RP/S/35 is designed for Bluetooth and Wi-Fi applications.

  • Antenna Type: whip, straight
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • VSWR: 2
  • Gain: 0dBi
  • Termination: RP-SMA male
  • Connector Mount: easy to install

You May Also Be Interested in

Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess