EN
  • EN
  • DE

ALPHA17/2.5M/SMAM/S/S/20

Part No ALPHA17/2.5M/SMAM/S/S/20
Manufacturer Siretta Ltd
Catalog RF Antennas
Description 433MHZ ISM FLAT BLADE ANTENNA 2. / 433MHz ISM Blade RF Antenna 2.15dBi SMA Male Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Siretta Ltd
Series Alpha 17
Package Bulk
RF Family/Standard General ISM
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 433MHz
Antenna Type Blade
Number of Bands 1
VSWR 1.5
Gain 2.15dBi
Power - Max 60 W
Termination SMA Male
Mounting Type Adhesive
Height (Max) 0.157" (4.00mm)
Applications ISM
Base Product Number ALPHA17
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.10.9100
Standard Package 1
Win Source Part Number 1164508-ALPHA17/2.5M/SMAM/S/S/20
Ultra Librarian 3D Model Ultra Librarian ALPHA17/2.5M/SMAM/S/S/20 CAD Model

Description

The Alpha 17 series RF antenna is an ideal component for ISM applications.

  • Frequency Range: 433MHz
  • Gain: 2.15dBi
  • Termination: SMA male
  • Maximum Power: 60W
  • Mounting Type: Adhesive
  • VSWR: 1.5
  • Frequency Group: UHF (300MHz ~ 1GHz)
  • Height: 0.157" (4.00mm)
  • Package: Bulk
  • Standard Package: 1

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess