The SPX2954AM3-L-3.3/TR is a low-dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The 'L' indicates low quiescent current, and '/TR' signifies tape and reel packaging for automated assembly. This LDO is suitable for applications requiring low power consumption and stable voltage regulation.
Applications
- Battery-powered devices
- Portable communication equipment
- Microcontroller power supplies
- Post-regulation for switching power supplies
- Linear regulators for noise-sensitive circuits
Features
- Low dropout voltage
- 3.3V fixed output voltage
- Low quiescent current
- Over-current protection
- Over-temperature protection
- Reverse battery protection
- Stable with ceramic output capacitors
- Tape and reel packaging
Benefits
- Extended battery life in portable devices
- Stable voltage regulation even with fluctuating input voltage
- Protection against common power supply faults
- Reduced noise and ripple in sensitive circuits
- Simplified design with minimal external components
- Cost-effective solution for voltage regulation
- Suitable for automated assembly processes
Additional Details
The SPX2954AM3-L-3.3/TR features a low dropout voltage, which means it can maintain a stable 3.3V output even when the input voltage is only slightly higher than 3.3V. This is particularly important in battery-powered applications where the battery voltage gradually decreases over time. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load, further extending battery life. The regulator is stable with ceramic output capacitors, which offer advantages over traditional electrolytic capacitors in terms of size, ESR, and temperature stability.
The integrated over-current and over-temperature protection features protect the regulator and the load from damage in the event of a fault condition. The reverse battery protection prevents damage if the battery is accidentally connected with reversed polarity. The tape and reel packaging is designed for efficient handling and placement during automated assembly. Consult the Exar (formerly Sipex) datasheet for detailed electrical characteristics, application circuits, and packaging information.