EN
  • EN
  • DE

SPX29300T-5.0

Part No SPX29300T-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A High Current, Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258360-SPX29300T-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29300T-5.0 CAD Model

Description

The SPX29300T-5.0 is a 3A Low Dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and accurate 5.0V output voltage from a wide range of input voltages. It is well-suited for applications requiring low noise and high efficiency.

Applications:

  • Microprocessor Power Supplies
  • Post Regulators for Switching Supplies
  • Battery Chargers
  • Constant Current Sources
  • PC Motherboards

Features:

  • 3A Output Current Capability
  • Low Dropout Voltage
  • 5.0V Fixed Output
  • Reverse Battery Protection
  • Short Circuit Protection
  • Thermal Overload Protection

Benefits:

  • Stable and Precise Power for sensitive loads.
  • High Efficiency due to Low Dropout Voltage
  • Prevents circuit damage in the event of reverse battery
  • Protects from damage during short circuit conditions
  • Protects from damage due to overheating

Technical Specifications:

  • Output Voltage: 5.0V
  • Output Current: 3A
  • Dropout Voltage: 350mV (typical) @ 3A
  • Input Voltage Range: Up to 16V
  • Operating Temperature: -40°C to +125°C
  • Package: TO-220

The Sipex SPX29300T-5.0 provides a highly efficient and reliable solution for providing a regulated 5.0V supply. Its low dropout voltage makes it well-suited for battery-powered applications where maintaining a stable output voltage is critical even as the battery voltage decreases. Built-in protection features (reverse battery, short circuit, and thermal overload) increase system robustness. The TO-220 package supports effective heat dissipation. In summary, the SPX29300T-5.0 is an excellent choice for various applications where a clean, stable, and protected power supply is needed.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess