EN
  • EN
  • DE
  • IT

SP3086EEN

Part No SP3086EEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Advanced-Failsafe RS-485/RS-422 Transceivers 1/8th Unit Load, Slew-Rate Limited, ±15kV ESD-Protected
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257057-SP3086EEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3086EEN CAD Model

Description

The SP3086EEN is a high-performance, low-power RS-485 transceiver designed for robust communication in harsh industrial environments. Manufactured by Sipex Corporation (now part of Exar Corporation), this transceiver ensures reliable data transmission over long distances and noisy conditions.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Building Automation: Integrated into HVAC systems, lighting controls, and security systems.
  • Process Control: Employed in sensors, transmitters, and other process monitoring equipment.
  • Networking: Used for RS-485 communication in industrial networks and data acquisition systems.
  • Remote Monitoring: Facilitates data transmission from remote sensors and equipment.

Features:

  • RS-485 Transceiver: Complies with RS-485 communication standards for reliable data transmission.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • High ESD Protection: Provides robust protection against electrostatic discharge, ensuring reliable operation in harsh environments.
  • Wide Supply Voltage Range: Operates over a wide voltage range, accommodating different power supply configurations.
  • Thermal Shutdown Protection: Protects the device from overheating and damage.
  • Half-Duplex Communication: Supports half-duplex communication, allowing for bidirectional data transfer over a single pair of wires.

Benefits:

  • Robust Communication: Ensures reliable data transmission in noisy and harsh industrial environments.
  • Extended Network Reach: Allows for communication over long distances, up to 4000 feet.
  • Reduced Power Consumption: Minimizes power usage, leading to longer battery life in portable applications.
  • Enhanced Protection: Provides robust protection against ESD and thermal overload, increasing system reliability.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details:

The SP3086EEN typically operates with a supply voltage of 3V to 5.5V and supports data rates up to 10 Mbps. It features a slew-rate limited driver, reducing electromagnetic interference (EMI) and reflections. The device also includes a receiver failsafe feature, ensuring a known output state when the input is open or shorted. The SP3086EEN is available in various package options, including SOIC and DIP.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8958 $56.8740
65+ $1.5556 $101.1140
100+ $1.5070 $150.7000
140+ $1.4584 $204.1760
180+ $1.4097 $253.7460
240+ $1.2639 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess