EN
  • EN
  • DE

SP207HEA

Part No SP207HEA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256919-SP207HEA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP207HEA CAD Model

Description

The SP207HEA is a multi-protocol transceiver manufactured by Sipex Corporation (later acquired by Exar Corporation). It is designed to support various serial communication standards, making it suitable for industrial and communication applications requiring versatile interface capabilities. This transceiver integrates multiple drivers and receivers to handle different serial protocols.

Applications:

  • RS-232 Communication: Used for RS-232 serial communication in computer peripherals and industrial equipment.
  • RS-485 Communication: Employed for RS-485 communication in industrial networks and data acquisition systems.
  • RS-422 Communication: Integrated into RS-422 communication systems for long-distance data transmission.
  • Industrial Automation: Used in industrial automation systems for communication between PLCs, sensors, and actuators.
  • Networking Equipment: Integrated into networking equipment for serial communication interfaces.

Features:

  • Multi-Protocol Support: Supports multiple serial communication standards, including RS-232, RS-485, and RS-422.
  • Integrated Drivers and Receivers: Includes multiple drivers and receivers for different serial protocols.
  • High Data Rate: Supports high data rates for fast serial communication.
  • ESD Protection: Provides electrostatic discharge (ESD) protection to prevent damage from static electricity.
  • Single Power Supply: Operates from a single power supply voltage.

Benefits:

  • Versatile Interface: Supports multiple serial communication standards, providing flexibility in system design.
  • Simplified Design: Reduces component count and simplifies the design of serial communication interfaces.
  • Reliable Communication: ESD protection ensures reliable operation in harsh environments.
  • High Performance: Supports high data rates for fast communication.
  • Cost-Effective: Provides a cost-effective solution for multi-protocol serial communication.

Additional Details:

The SP207HEA is typically available in a small surface-mount package. It includes features like slew rate limiting to reduce EMI and reflections on the communication lines. The device's performance characteristics, including data rate, voltage levels, and ESD protection, are specified in the datasheet. Proper termination and shielding are important to ensure reliable communication, especially at high data rates. Consult the datasheet for detailed specifications, including operating voltage, data rate, and package dimensions.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess