The SM9989DSQAC-TRG is a power MOSFET manufactured by Sinopower. It's designed for high-efficiency synchronous rectification in DC-DC converters and power management applications. This MOSFET is optimized for low on-resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved system efficiency.
Applications:
- Synchronous Rectification in DC-DC Converters
- Power Management in Notebook Computers
- Power Management in Desktop Computers
- Adaptor and Charger Applications
- Battery Management Systems (BMS)
- Motor Control Applications
Features:
- Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Low Gate Charge (Qg): Reduces switching losses, further enhancing efficiency.
- Fast Switching Speed: Enables high-frequency operation, reducing the size of passive components.
- Avalanche Rated: Withstands high avalanche energy, enhancing reliability.
- Lead-Free Package: Complies with environmental regulations.
- Optimized for Synchronous Rectification: Designed specifically for use as a synchronous rectifier in DC-DC converters.
Benefits:
- Improved System Efficiency: Low RDS(on) and Qg minimize power losses, leading to higher efficiency.
- Reduced Heat Dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
- Enhanced System Performance: Fast switching speed enables higher operating frequencies, improving transient response.
- Increased Reliability: Avalanche rating ensures robust performance under transient conditions.
- Smaller Solution Size: High-frequency operation allows for the use of smaller passive components.
The SM9989DSQAC-TRG is an N-channel power MOSFET typically used on the low-side of synchronous buck converters. Its low on-resistance minimizes conduction losses when the MOSFET is turned on, while its low gate charge reduces switching losses during turn-on and turn-off transitions. This combination of characteristics leads to significant improvements in overall system efficiency. Furthermore, the device's avalanche rating provides added protection against voltage spikes and transients, ensuring robust and reliable operation. Its optimized design for synchronous rectification makes it a preferred choice for power supply designers seeking to maximize efficiency and minimize heat dissipation in their applications. The lead-free package also ensures compliance with environmental regulations, making it suitable for a wide range of markets and applications.