EN
  • EN
  • DE

SM3315NSQGC-TRG

Part No SM3315NSQGC-TRG
Manufacturer Sinopower
Catalog Misc Products
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838031-SM3315NSQGC-TRG
Ultra Librarian 3D Model Ultra Librarian SM3315NSQGC-TRG CAD Model

Description

The SM3315NSQGC-TRG is an N-Channel enhancement mode MOSFET from Sinopower Semiconductor, designed for efficient power management and switching applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters to enhance power efficiency.
  • Load Switching: Suitable for switching various types of loads in electronic circuits.
  • Power Management: Incorporated into power management systems to control power distribution.
  • Motor Control: Used in motor control circuits for efficient motor operation.

Features:

  • N-Channel MOSFET: Provides efficient low-side switching.
  • Enhancement Mode: Requires a positive gate-source voltage for activation.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching.
  • Surface Mount Package: Designed for easy PCB mounting.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, increasing efficiency.
  • Compact Size: The surface mount package reduces board space requirements.
  • Reliable Performance: Ensures stable and consistent operation in diverse conditions.
  • Simple Design: Easy gate drive requirements simplify circuit design.

Additional Details:

The SM3315NSQGC-TRG is commonly used in applications such as portable electronics, power adapters, and battery management systems where power efficiency and size are critical. The MOSFET's low gate charge and rapid switching capabilities enhance its efficiency. Important electrical specifications, including drain-source voltage, gate-source voltage, and continuous drain current, should be confirmed using the official Sinopower datasheet to ensure proper application and design. This component is engineered to reduce power loss and improve thermal performance, making it a dependable choice for various applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess