EN
  • EN
  • DE

APM9988QBC-TRG

Part No APM9988QBC-TRG
Manufacturer Sinopower
Catalog Miscellaneous
Description Dual N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817678-APM9988QBC-TRG
Ultra Librarian 3D Model Ultra Librarian APM9988QBC-TRG CAD Model

Description

The Sinopower APM9988QBC-TRG is a dual N-channel enhancement mode power MOSFET. This device is designed for high-efficiency power management applications, providing fast switching and low on-resistance in a compact package. It is commonly used in DC-DC converters, load switches, and other power control circuits.

Applications:

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Battery management systems

Features:

  • Dual N-channel MOSFET: Provides two independent channels for flexibility in circuit design.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in power circuits.
  • Compact package: Reduces board space requirements.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Improved performance: Enhances the overall performance of power circuits.
  • Compact design: Allows for smaller and more integrated solutions.
  • Reliable operation: Ensures stable and consistent performance.

The Sinopower APM9988QBC-TRG MOSFET is a crucial component in modern power electronics. Its low on-resistance and fast switching speed contribute to high efficiency and improved performance in DC-DC converters and other power management applications. The dual N-channel configuration provides design flexibility, allowing engineers to optimize circuit performance for specific requirements. The compact package reduces board space, making it suitable for portable devices and other space-constrained applications. The MOSFET is designed to meet stringent quality standards, ensuring reliable operation and long-term stability. Its ability to handle high currents and voltages makes it a versatile choice for a wide range of power control applications. The APM9988QBC-TRG contributes to energy savings and improved system performance in various electronic devices.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess