EN
  • EN
  • DE

SH66P51P

Part No SH66P51P
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320552-SH66P51P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SH66P51P CAD Model

Description

The SH66P51P is a microcontroller produced by Sino Wealth, tailored for a diverse range of embedded applications. As part of their microcontroller lineup, the SH66P51P aims to provide a blend of processing capability, low power consumption, and integrated peripherals, making it suitable for numerous control and processing tasks.

Applications

  • Remote Controls: Used in the control of televisions, air conditioners, and other electronic appliances.
  • Small Appliances: Integrated into devices such as coffee makers, toasters, and blenders for control logic.
  • Toys and Games: Employed in electronic toys and gaming devices for interactive features and control.
  • Lighting Control: Utilized in LED lighting systems, including dimming and color control applications.
  • Security Devices: Found in security sensors, alarm systems, and access control devices.

Features

  • Core: Based on an enhanced 8-bit microcontroller core designed for optimal performance and efficiency.
  • Memory: Includes Flash memory for program storage and SRAM for data storage. Consult the datasheet for exact memory capacities.
  • I/O Ports: Provides multiple GPIO (General Purpose Input/Output) pins to interface with external components.
  • Timers/Counters: Equipped with multiple timers and counters for generating precise timing signals and counting events.
  • Communication Interfaces: Supports various serial communication protocols, including UART, SPI, and I2C, for interfacing with other devices.
  • ADC: Features an integrated Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data.
  • Low Power Modes: Implements several low-power modes to reduce energy consumption in battery-powered or energy-efficient applications.
  • PWM: Includes PWM (Pulse Width Modulation) outputs for controlling motors, LEDs, and other devices requiring variable pulse signals.

Benefits

  • Versatile: Suitable for a wide variety of applications due to its integrated peripherals and flexible architecture.
  • Efficient: Delivers a balance of performance and low power consumption, ideal for battery-operated devices.
  • Cost-Effective: Provides a cost-efficient solution for embedded control applications.
  • Easy to Program: Supports standard programming tools and languages, simplifying the software development process.
  • Reliable: Designed for robust performance in various operating conditions.

Additional Details

The SH66P51P typically operates within a voltage range of 2.0V to 5.5V and is available in various package options like DIP, SOP, and QFP. The operating temperature range is generally from -40°C to +85°C. Consult the official datasheet from Sino Wealth for detailed specifications, including precise memory sizes, I/O pin counts, and specifics regarding communication interfaces.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess