EN
  • EN
  • DE

SSF2305

Part No SSF2305
Manufacturer Silikron Semiconductor Co.,LTD.
Catalog Electronic Wholesale
Description High Power and current handing capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SilikrON Semiconductor Co.,LTD.
Win Source Part Number 1259236-SSF2305
Manufacturer Homepage www.silikron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSF2305 CAD Model

Description

The SSF2305 is a P-Channel enhancement mode MOSFET produced by Silikron Semiconductor Co., LTD. This MOSFET is designed for applications requiring efficient power management and load switching, offering low on-resistance and fast switching speeds.

Applications

  • Power Management Circuits: Used in DC-DC converters and voltage regulators.
  • Load Switching: Suitable for switching various loads in electronic systems.
  • Battery Management Systems: Employed in battery charging and discharging circuits.
  • Portable Devices: Found in devices like smartphones, tablets, and laptops for power control.
  • Motor Control: Used in small motor control applications.

Features

  • P-Channel Enhancement Mode: Allows for easy control using a gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables quick response times in switching applications.
  • Low Threshold Voltage: Simplifies driving the MOSFET with logic-level signals.
  • High Input Impedance: Reduces the load on the driving circuit.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to energy savings.
  • Simplified Circuit Design: P-Channel configuration simplifies drive circuitry.
  • Enhanced System Performance: Fast switching speeds allow for quick response times.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details

The SSF2305 typically comes in a surface-mount package, such as SOT-23. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and total power dissipation. The specific RDS(on) value varies based on the VGS voltage applied. Understanding the thermal resistance is crucial for effective heat management in high-power applications. Always refer to the datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess