EN
  • EN
  • DE

SST39VF800A-70-4C-M1Q

Part No SST39VF800A-70-4C-M1Q
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259956-SST39VF800A-70-4C-M1Q
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4C-M1Q CAD Model

Description

The SST39VF800A-70-4C-M1Q is a 8 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology, Inc. (SST). It is designed for high-performance, low-power applications requiring fast read access and in-system programmability. This flash memory is commonly used in embedded systems for storing program code, data, and firmware.

Applications

  • Embedded Systems: Storage for program code and data in embedded applications.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices.
  • Networking Equipment: Storage for firmware and configuration data in routers and switches.
  • Industrial Control Systems: Data logging and program storage in industrial applications.
  • Medical Devices: Storage for device parameters and software in medical equipment.

Features

  • 8 Mbit Flash Memory: Provides 8 megabits of non-volatile storage.
  • Multi-Purpose Flash (MPF): Supports both read and write operations.
  • Fast Read Access Time: 70 ns access time for quick data retrieval.
  • Low Power Consumption: Conserves energy in battery-powered applications.
  • In-System Programmability: Allows for easy updates and modifications without removing the device.

Benefits

  • Fast Performance: Quick read access time improves system responsiveness.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Programming: In-system programmability simplifies updates and customization.
  • High Reliability: Robust design ensures data integrity and long-term storage.
  • Cost-Effective: Provides a reliable storage solution at a competitive price.

Technical Specifications

The SST39VF800A-70-4C-M1Q typically operates with a supply voltage of 2.7V to 3.6V. It features a read access time of 70 ns and a page write time of around 20 µs. The operating temperature range is typically -40°C to +85°C. The package type is PLCC (Plastic Leaded Chip Carrier).

SST's SST39VF800A-70-4C-M1Q flash memory provides a high-performance and reliable solution for embedded systems requiring fast access and in-system programmability. Its low power consumption, quick read access, and robust design make it a popular choice for a wide range of applications.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess