The SST29VE010-150-4C-NHE is a 1 Mbit (128K x 8) CMOS Flash memory device manufactured by Silicon Storage Technology (SST). It features a fast access time and low power consumption, making it suitable for a wide range of embedded applications. This memory device is designed for in-system reprogrammability, allowing for easy updates and modifications to stored data.
Applications
- Embedded Systems
- Microcontroller Storage
- Data Logging
- Firmware Storage
- Industrial Control Systems
- Consumer Electronics
Features
- 1 Mbit (128K x 8)
- Fast Access Time: 150 ns
- Single 5.0V Read and Write Operations
- Low Power Consumption
- Auto Erase and Auto Program
- Sector Erase Capability
- Endurance: 100,000 Cycles (Typical)
Benefits
- Fast Performance: The fast access time enables quick retrieval of data and program code.
- Easy Programming: Auto Erase and Auto Program features simplify the programming process.
- Low Power Consumption: Reduces power requirements and extends battery life in portable devices.
- In-System Reprogrammability: Allows for easy updates and modifications without removing the device from the system.
- Sector Erase: Provides flexibility in erasing specific blocks of memory.
Additional Details
The SST29VE010-150-4C-NHE utilizes CMOS technology for low power operation. It supports both byte and page write operations. The device is available in various package options. It is designed to meet the demands of embedded systems requiring fast, reliable, and low-power non-volatile memory.