The SST29LE512-150-4C-EHE is a 512 Kbit CMOS Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). This memory device is designed for low-power applications requiring non-volatile storage. It features a page-write operation, allowing for fast and efficient data programming. The 150 indicates the access time in nanoseconds.
Applications
- Embedded systems
- Consumer electronics
- Industrial control systems
- Medical devices
- Data loggers
Features
- 512 Kbit (64K x 8) memory organization.
- Low power consumption.
- Fast page-write operation.
- Sector Erase capability.
- Single 5V power supply.
- JEDEC standard pinout.
- Typical access time of 150 ns.
Benefits
- Enables efficient data storage and retrieval in embedded systems.
- Extends battery life in portable devices due to low power consumption.
- Simplifies system integration with JEDEC standard pinout.
- Offers flexibility in data management with Sector Erase capability.
- Provides reliable non-volatile memory for critical data storage.
Additional Details
The SST29LE512-150-4C-EHE operates on a single 5V power supply and is available in various package options, including PDIP and SOIC. Its sector erase capability allows for selective erasure of memory blocks, improving data management efficiency. The device is designed for applications where low power consumption and reliable non-volatile memory are essential. The '4C' likely refers to the temperature grade or packaging variant. The 'EHE' are package/speed/temp designators. For accurate design parameters always refer to the official datasheet.
Note: Consult the SST datasheet for detailed electrical characteristics, timing diagrams, and package information when designing with the SST29LE512-150-4C-EHE flash memory.