EN
  • EN
  • DE

SST25LF040A-33-4I-S2AE

Part No SST25LF040A-33-4I-S2AE
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Mbit / 4 Mbit SPI Serial Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259747-SST25LF040A-33-4I-S2AE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25LF040A-33-4I-S2AE CAD Model

Description

The SST25LF040A-33-4I-S2AE is a 4 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). SQI Flash memory provides a high-performance, low-pin-count solution for storing code and data in embedded systems. This device supports standard SPI protocol as well, making it highly versatile. It is designed for applications requiring non-volatile storage with fast read and write access.

Applications

  • Embedded Systems
  • Microcontroller Firmware Storage
  • Data Logging
  • Audio Storage
  • Industrial Control Systems

Features

  • Memory Size: 4 Mbit (512 Kbytes)
  • Interface: Serial Quad I/O (SQI) and Standard SPI
  • Clock Frequency: Up to 33 MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Package: 8-Pin SOIC
  • Fast Read/Write Performance: Enables quick data access and storage.

Benefits

  • High Performance: SQI interface provides faster data transfer rates compared to standard SPI.
  • Low Pin Count: Reduces board space and simplifies routing.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Storage: Non-volatile memory retains data even when power is off.
  • Versatile: Supports both SQI and SPI protocols for flexible integration.

Additional Details

The SST25LF040A-33-4I-S2AE is commonly used in embedded systems for storing firmware, configuration data, and application code. The SQI interface allows for higher throughput compared to traditional SPI, making it suitable for applications requiring fast data access. The device is typically connected to a microcontroller or microprocessor via a serial interface. It supports various commands for reading, writing, and erasing data. The industrial temperature range ensures reliable operation in harsh environments. This flash memory device is also used in data logging applications for storing sensor data and in audio storage applications for storing audio files. The 8-Pin SOIC package allows for easy integration into compact designs.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8267 $57.9204
30+ $3.9605 $118.8150
46+ $3.8369 $176.4974
63+ $3.7133 $233.9379
81+ $3.5897 $290.7657
108+ $3.2178 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess