EN
  • EN
  • DE

SM718GX160000-AB

Part No SM718GX160000-AB
Manufacturer Silicon Motion, Inc.
Catalog Embedded - Microprocessors
Description LYNXSE 16MB HALOGEN FREE / GPU Microprocessor IC series 1 Core 300MHz 320-BGA (19x19)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Silicon Motion, Inc.
Package Bulk
Product Status Obsolete
Core Processor GPU
Number of Cores/Bus Width 1 Core
Speed 300MHz
RAM Controllers SDR
Graphics Acceleration Yes
USB USB 1.1 (1), USB 2.0 OTG (1)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 320-LFBGA
Supplier Device Package 320-BGA (19x19)
Additional Interfaces PCI
Base Product Number SM718
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261886-SM718GX160000-AB
Ultra Librarian 3D Model Ultra Librarian SM718GX160000-AB CAD Model

Description

The SM718GX160000-AB is an Integrated Circuit (IC) designed for Embedded - Microprocessors.

  • Manufacturer: Silicon Motion, Inc.
  • Package: Bulk
  • Standard Package: 1
  • Core Processor: GPU
  • Cores/Bus Width: 1 Core
  • Speed: 300MHz
  • USB: USB 1.1 (1), USB 2.0 OTG (1)
  • Additional Interfaces: PCI
  • Package/Case: 320-LFBGA
  • Supplier Device Package: 320-BGA (19x19)
  • Operating Temperature: 0°C ~ 70°C
  • ECCN: 3A991A2
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.31.0001
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess