EN
  • EN
  • DE

TS1005IJ5T

Part No TS1005IJ5T
Manufacturer Silicon Labs
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description A 0.8V TO 5.5V, 1.3uA, 20kHz RAIL-TO-RAIL SINGLE OP AMP | IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 7.5V/μs
Gain Bandwidth Product 20kHz
Current - Input Bias 2pA
Voltage - Input Offset 800μV
Supply Current 1.3μA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) 0.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274117-TS1005IJ5T
Manufacturer Homepage www.touchstonesemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1005IJ5T CAD Model

Description

The TS1005IJ5T is a high-performance current sense amplifier manufactured by Silicon Labs. It's designed for accurate and reliable current measurement in a variety of applications.

Applications

  • Power Supplies: Monitoring current in power supply circuits.
  • Motor Control: Measuring motor current for precise control and protection.
  • Battery Management Systems (BMS): Monitoring battery charge and discharge currents.
  • Overcurrent Protection: Detecting and responding to overcurrent conditions.
  • Solar Inverters: Measuring current flow in solar panel systems.

Features

  • High Accuracy: Provides precise current measurement with low offset and gain errors.
  • Wide Input Voltage Range: Operates with a wide range of common-mode voltages.
  • Low Offset Voltage: Minimizes errors in current measurement.
  • Adjustable Gain: Allows for flexible configuration to match different current ranges.
  • High Bandwidth: Enables accurate measurement of fast-changing currents.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.

Benefits

  • Improved System Performance: Accurate current measurement enables better control and optimization.
  • Enhanced System Protection: Overcurrent detection prevents damage to equipment.
  • Increased Energy Efficiency: Precise monitoring allows for optimization of power consumption.
  • Simplified Design: Integrated functionality reduces component count and design complexity.

Additional Details

The TS1005IJ5T is available in a small package, making it suitable for space-constrained applications. It typically operates from a single supply voltage. Its high accuracy and low offset voltage ensure precise current measurement, even at low current levels. The adjustable gain feature allows users to optimize the amplifier for different current ranges. The high bandwidth enables accurate measurement of fast-changing currents, making it suitable for applications such as motor control and power supply monitoring. Internal protection features protect the device from overvoltage and overcurrent conditions. The device is designed to meet stringent automotive requirements, making it suitable for automotive applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3938 $62.3628
14+ $8.5285 $119.3990
21+ $8.2617 $173.4957
29+ $7.9949 $231.8521
38+ $7.7281 $293.6678
51+ $6.9288 $353.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess