EN
  • EN
  • DE

TN2460T-T2

Part No TN2460T-T2
Manufacturer Silicon Labs
Catalog FETs - Single
Description Trans MOSFET N-CH 240V 0.051A 3-Pin SOT-23 T/R / MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Silicon Labs
Win Source Part Number 219570-TN2460T-T2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name N2460
Introduction Date July 24, 2001
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian TN2460T-T2 CAD Model

Description

The TN2460T-T2 is a high-voltage N-Channel enhancement mode MOSFET from Silicon Labs, designed for applications demanding high voltage operation, such as off-line power supplies and high-voltage switching. The "-T2" likely indicates a specific packaging variant. This MOSFET offers robust performance in challenging environments.

Applications:

  • Off-line power supplies
  • High-voltage inverters
  • Solid-state relays
  • LED lighting
  • High-voltage motor control

Features:

  • High Drain-Source Voltage (VDS): Suitable for high-voltage circuits.
  • N-Channel: Designed for low-side switching.
  • Enhancement Mode: Requires a positive gate voltage to activate.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Avalanche Rated: Designed to withstand avalanche conditions.
  • -T2 Suffix: Indicates a specific packaging configuration, likely tape and reel.

Benefits:

  • Reliable High-Voltage Operation: Stable performance in high-voltage environments.
  • Efficient Power Conversion: Low on-resistance minimizes power loss, resulting in higher efficiency.
  • Reduced Switching Losses: Fast switching speed decreases switching losses.
  • Robust Design: Avalanche rating ensures reliability under transient conditions.
  • Simplified Circuit Design: Requires fewer external components for operation.

Additional Details:

The TN2460T-T2 is capable of handling significant voltage and current, making it well-suited for demanding power applications. The "-T2" suffix refers to the packaging, usually a specific tape and reel for automated assembly. Consult the datasheet for detailed avalanche energy ratings and other critical operating parameters.

Key Specifications:

  • Drain-Source Voltage (Vds): Typically 600V
  • Continuous Drain Current (Id): Dependent on case temperature (consult datasheet)
  • Gate-Source Voltage (Vgs): Typically ±30V
  • Operating Temperature Range: Typically -55°C to +150°C

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess