EN
  • EN
  • DE

SLWMB4001A

Part No SLWMB4001A
Manufacturer Silicon Labs
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Silicon Labs
Package Bulk
Product Status Obsolete
Type Transceiver
Supplied Contents Board(s)
Other Names 336-SLWMB4001A
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1283488-SLWMB4001A
Ultra Librarian 3D Model Ultra Librarian SLWMB4001A CAD Model

Description

The SLWMB4001A is a Wireless Module Board designed by Silicon Labs. This board typically features a pre-certified wireless module (likely based on an EFR32 Wireless Gecko SoC) and is intended to be used with a Silicon Labs Wireless Starter Kit (like the SLWSTK6000 series). It enables developers to easily add wireless connectivity to their applications without the need for complex RF design.

Applications

  • Bluetooth Low Energy (BLE) Applications: Implementing BLE connectivity in various devices.
  • Zigbee Applications: Adding Zigbee communication capabilities to products.
  • Thread Networking: Wireless connectivity for devices using the Thread protocol.
  • Proprietary Wireless Protocols: Implementation of custom wireless protocols.
  • IoT Device Development: Rapid prototyping and development of wireless IoT devices.

Features

  • Pre-Certified Wireless Module: Includes a pre-certified wireless module for easy integration.
  • SMA Connector: Provides an SMA connector for external antenna connection.
  • Compatible with Wireless Starter Kits: Designed to work with Silicon Labs Wireless Starter Kits.
  • Various Frequency Options: Supports various frequency bands depending on the module used.

Benefits

  • Simplified Wireless Integration: Simplifies the integration of wireless connectivity into new and existing products.
  • Reduced Development Time: Reduces the time and effort required for wireless development.
  • Lower Development Costs: Reduces the cost of wireless development by providing a pre-certified module.
  • Faster Time-to-Market: Enables faster time-to-market for wireless products.

The SLWMB4001A Wireless Module Board includes a pre-certified wireless module based on a Silicon Labs EFR32 Wireless Gecko SoC. It is designed to plug into a Silicon Labs Wireless Starter Kit, providing a complete development environment for wireless applications. The pre-certification of the module significantly reduces the time and cost associated with regulatory compliance. The board typically includes an SMA connector for connecting an external antenna, allowing for greater flexibility in antenna selection and placement. The SLWMB4001A simplifies the development process by providing a drop-in wireless solution that can be easily integrated into a variety of wireless systems. It facilitates rapid prototyping and evaluation of wireless solutions, significantly reducing the time and effort required for wireless application development. The interoperability with Silicon Labs' Simplicity Studio development environment provides a comprehensive toolchain for code development, debugging, and RF performance analysis.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLE BRD,ATTENUATOR,DC-30GHZ
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CGH21120F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess