EN
  • EN
  • DE

SLSTK2000A

Part No SLSTK2000A
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Series Universal Bee
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor 8051
Platform Universal Bee Starter Kit
Utilized IC / Part EFM8UB1
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Note Requires CR2032 Battery, Not Included
Base Product Number SLSTK2000
Other Names 336-3156
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284065-SLSTK2000A
Ultra Librarian 3D Model Ultra Librarian SLSTK2000A CAD Model

Description

The Silicon Labs evaluation board is a Universal Bee MCU 8-Bit device that comes in a box package.

  • Device Type: Universal Bee MCU 8-Bit
  • Package: Box
  • Type: Embedded MCU and DSP evaluation board
  • Battery Required: CR2032 (not included)
  • Suitable for: Evaluation of MCU and DSP
  • Applications: Wide range of applications

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess