EN
  • EN
  • DE

SIL9687CNUC

Part No SIL9687CNUC
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323872-SIL9687CNUC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL9687CNUC CAD Model

Description

The SIL9687CNUC is a highly integrated HDMI transmitter from Silicon Labs, designed for high-definition audio and video applications. It's a crucial component in devices that need to transmit HDMI signals, ensuring a reliable and high-quality connection between a source device (like a Blu-ray player or gaming console) and a display device (like a TV or monitor).

Applications:

  • Blu-ray players
  • Gaming consoles
  • Set-top boxes
  • AV receivers
  • HDMI matrix switches
  • HDMI splitters

Features:

  • HDMI 1.4 transmitter
  • Supports resolutions up to 1080p/60Hz and 3D video
  • Integrated HDCP 1.4 encryption engine
  • Supports Deep Color (up to 36-bit)
  • Supports audio formats like Dolby TrueHD, DTS-HD Master Audio, and LPCM
  • Integrated CEC (Consumer Electronics Control) controller
  • Low power consumption
  • Surface-mount package for easy integration

Benefits:

  • Ensures high-quality HDMI signal transmission for crisp and clear video and audio.
  • Complies with HDCP 1.4 standards, protecting copyrighted content.
  • Simplifies system design with its integrated features and low power consumption.
  • Enables seamless control of HDMI devices through CEC functionality.
  • Reduces BOM (Bill of Materials) cost with its all-in-one transmitter solution.

The SIL9687CNUC is a key component for devices requiring reliable HDMI transmission with support for high-resolution video, deep color, and advanced audio formats. Its integrated features and low power consumption make it an excellent choice for various consumer electronics applications. The device operates within a specified temperature range and requires a stable power supply for optimal performance. It is generally used in conjunction with other components like microcontrollers, memory, and power management ICs to form a complete HDMI transmission system.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,502 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess