EN
  • EN
  • DE

SI8233BD-C-IS

Part No SI8233BD-C-IS
Manufacturer Silicon Labs
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Capacitive Coupling
Number of Channels 2
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 20kV/μs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise and Fall Time 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Supply Voltage - Operating 9.4 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CQC, CSA, UR, VDE
Win Source Part Number 1096227-SI8233BD-C-IS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8233BD-C-IS CAD Model

Description

The SI8233BD-C-IS is an isolated gate driver from Silicon Labs. It is designed to drive power MOSFETs and IGBTs in a variety of applications, including power supplies, motor control, and renewable energy systems. This gate driver provides robust galvanic isolation, protecting the control circuitry from high voltages and noise. It features high drive strength, fast switching speeds, and integrated safety features.

Applications

  • Switching power supplies
  • Motor control systems
  • Renewable energy inverters
  • Industrial automation equipment
  • Isolated DC-DC converters
  • Battery chargers

Features

  • 2.5 kVrms isolation
  • High drive strength: up to 4 A peak output current
  • Fast propagation delay: typically 35 ns
  • Wide operating voltage range: 4.5 V to 5.5 V
  • Under-voltage lockout (UVLO) protection
  • Overlapping conduction protection
  • Precise dead time control
  • Built-in deglitch filter
  • RoHS compliant

Benefits

  • Robust isolation: Provides reliable galvanic isolation, protecting control circuitry from high voltages.
  • High drive capability: Enables fast and efficient switching of power MOSFETs and IGBTs.
  • Fast switching speeds: Minimizes switching losses and improves efficiency.
  • Integrated protection features: Enhances system reliability and prevents damage to power devices.
  • Precise dead time control: Prevents shoot-through and improves efficiency.
  • Small form factor: Allows for compact designs.

The SI8233BD-C-IS utilizes Silicon Labs' capacitive isolation technology to provide high-performance and reliable isolation. The UVLO protection prevents the gate driver from operating when the supply voltage is too low, preventing damage to the power devices. The overlapping conduction protection prevents shoot-through during switching transitions. The precise dead time control allows for optimization of switching performance. It is suitable for a wide range of applications where high-voltage isolation and efficient power switching are required. The device adheres to stringent safety standards, ensuring safe and reliable operation.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess