The SI5335B-B04485-GMR is a high-performance, low-jitter clock generator offered by Silicon Labs. It is designed to generate multiple independent clock frequencies from a single input, catering to applications requiring precise timing. The 'GMR' suffix signifies specific packaging and reel options for automated assembly.
Applications
- Networking equipment (routers, switches, optical modules)
- Servers and data storage systems
- Broadcast video and audio equipment
- High-speed data acquisition systems
- PCI Express (PCIe) clocking applications
Features
- Generates up to 4 independent clock outputs
- Ultra-low jitter performance
- Frequency range up to 200 MHz
- I2C interface for configuration and control
- Integrated voltage controlled oscillator (VCO)
- Supports various output formats (LVPECL, LVDS, HCSL, CMOS)
- Programmable output skew
Benefits
- Improves system reliability and performance
- Minimizes bit error rates in high-speed serial communications
- Simplifies clock tree design
- Provides flexible frequency planning
- Facilitates easy integration and configuration
- Enables precise frequency control and synchronization
Additional Details
The SI5335B-B04485-GMR operates from a 1.8V or 2.5V supply. The 'B04485' likely indicates a factory-programmed configuration that defines the default output frequencies and other settings. The I2C interface allows for dynamic adjustment of output frequencies, output levels, and other parameters. Its ultra-low jitter performance makes it suitable for demanding applications sensitive to timing noise. The device supports various output formats, providing flexibility in interfacing with different components. Additionally, the programmable output skew allows for fine-tuning of the timing relationships between the different clock outputs. This level of precision and configurability makes it a strong choice for a variety of high-performance systems where clean and accurate clocks are critical.