EN
  • EN
  • DE

SI5319B-C-GMR

Part No SI5319B-C-GMR
Manufacturer Silicon Labs
Catalog Clock/Timing - Application Specific
Description IC CLOCK MULT/ATTENUATOR 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Main Purpose Ethernet, SONET/SDH
Input Clock, Crystal
Output CML, CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 808MHz
Supply Voltage - Operating 1.71 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-QFN (6x6)
Win Source Part Number 046872-SI5319B-C-GMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5319B-C-GMR CAD Model

Description

The SI5319B-C-GMR is a high-performance, low-jitter clock multiplier and jitter attenuator from Silicon Labs. This device is designed to clean up noisy clock signals and generate precise, low-jitter clocks for demanding applications. It utilizes advanced DSPLL (Digital Signal Processing Phase-Locked Loop) technology to achieve exceptional jitter performance. The SI5319B-C-GMR is ideal for applications requiring high-quality clock signals, such as networking equipment, data centers, and high-speed serial interfaces.

Applications:

  • Networking equipment: Used in switches, routers, and other network infrastructure devices to clean up noisy clocks and generate precise timing signals.
  • Data centers: Provides low-jitter clocks for servers, storage devices, and other data center equipment.
  • High-speed serial interfaces: Used in PCI Express (PCIe), Serial ATA (SATA), and other high-speed serial interfaces to improve signal integrity.
  • Broadcast video equipment: Generates clean, stable clocks for video encoders, decoders, and other broadcast equipment.
  • Test and measurement equipment: Provides low-jitter reference clocks for signal generators, spectrum analyzers, and other instruments.

Features:

  • Ultra-low jitter: Delivers exceptional jitter performance, minimizing timing errors and improving signal integrity.
  • Clock multiplication: Multiplies input clock frequencies to generate desired output frequencies.
  • Jitter attenuation: Effectively attenuates jitter from noisy input clocks.
  • Digital Signal Processing Phase-Locked Loop (DSPLL): Utilizes advanced DSPLL technology for superior jitter performance.
  • Programmable output frequencies: Allows for flexible frequency scaling and generation.
  • Small form factor: Available in a compact package, saving valuable board space.

Benefits:

  • Improved system performance: Low-jitter clocks contribute to improved system performance and reliability.
  • Enhanced signal integrity: Minimizes timing errors and improves signal integrity in high-speed serial interfaces.
  • Reduced bit error rate (BER): Low-jitter clocks reduce the bit error rate in data transmission systems.
  • Increased system reliability: Stable and clean clocks contribute to increased system reliability.
  • Simplified board design: Integration of clock multiplication and jitter attenuation functions simplifies board design.

Additional Details:

The SI5319B-C-GMR offers a range of programmable features, allowing designers to tailor the clock signals to their specific application requirements. It supports various input and output clock frequencies. The device is available in a surface-mount package for easy assembly. Refer to the product datasheet for detailed specifications, including jitter performance, frequency ranges, supply voltage range, and package dimensions.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess