The SI4701-A-GMR is a single-chip FM radio receiver IC from Silicon Labs. It's designed to provide high-performance FM reception with a minimal external component count. This highly integrated solution is ideal for portable audio devices, mobile phones, and various consumer electronics applications. The device supports worldwide FM broadcast bands.
Applications:
- Portable FM Radios
- Mobile Phones
- MP3 Players
- Clock Radios
- Automotive Entertainment Systems
Features:
- Worldwide FM Band Support (76-108 MHz)
- Low Power Consumption
- Integrated LNA and Mixer
- Digital Audio Output
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- I2C Control Interface
Benefits:
- High Performance FM Reception: Provides clear and reliable FM radio reception.
- Low Power Consumption: Extends battery life in portable applications.
- Small Footprint: Minimizes board space requirements.
- Reduced External Components: Simplifies design and reduces BOM cost.
- Easy Integration: I2C control interface allows for simple integration with microcontrollers.
Technical Specifications:
The SI4701-A-GMR operates over a wide supply voltage range, typically between 2.7V and 3.6V. It offers various audio output options, including digital audio output. It features an integrated low-noise amplifier (LNA) and mixer to enhance signal sensitivity. The device uses an I2C interface for configuration and control. The receiver includes automatic frequency control (AFC) to maintain accurate tuning and automatic gain control (AGC) to optimize audio output levels. Detailed specifications, including sensitivity, selectivity, and distortion performance, can be found in the device datasheet.
This FM radio receiver is a popular choice for manufacturers of portable audio devices and consumer electronics. Its combination of high performance, low power consumption, and small size makes it well-suited for a wide range of applications where FM radio reception is desired.