EN
  • EN
  • DE

SI3963-KU

Part No SI3963-KU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321601-SI3963-KU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3963-KU CAD Model

Description

The SI3963-KU is a P-Channel MOSFET from Silicon Labs designed for load switching and power management applications. It's engineered to provide efficient and reliable performance in a compact form factor, making it suitable for a variety of portable and embedded systems.

Applications

      
  • Load Switching: Ideal for controlling power to different sections of a circuit, allowing for efficient power management and reduced energy consumption.
  •   
  • Power Management: Used in battery-powered devices and systems to optimize power usage and extend battery life.
  •   
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronics due to its compact size and efficient operation.
  •   
  • Embedded Systems: Employed in microcontroller-based systems for controlling peripherals and managing power distribution.
  •   
  • DC-DC Converters: Can be used in DC-DC converters for voltage regulation and power conversion.

Features

      
  • P-Channel MOSFET: Allows for easy implementation in high-side switching configurations.
  •   
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  •   
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low-voltage logic signals.
  •   
  • Compact Package: Allows for high-density circuit designs and space-saving applications.
  •   
  • High Drain Current (ID): Capable of handling significant current loads.
  •   
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.

Benefits

      
  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to higher overall system efficiency.
  •   
  • Extended Battery Life: Optimized power management extends the operational time of battery-powered devices.
  •   
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching implementations.
  •   
  • Reduced System Size: Compact package allows for smaller and more compact product designs.
  •   
  • Enhanced Reliability: Robust design and construction ensure reliable operation in demanding environments.
  •   
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a competitive choice for various applications.

Additional Details

The SI3963-KU typically features a specified drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) rating that should be carefully considered during the design process. Its thermal resistance characteristics are also important for ensuring proper heat dissipation and preventing overheating. The device is typically available in a surface-mount package, facilitating automated assembly and reducing manufacturing costs.  Consult the datasheet for specific electrical characteristics, thermal performance, and recommended operating conditions to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess