EN
  • EN
  • DE

SI3210M-KTR

Part No SI3210M-KTR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Silicon Labs
Win Source Part Number 090191-SI3210M-KTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3210M-KTR CAD Model

Description

The SI3210M-KTR is a ProSLIC (Programmable Subscriber Line Interface Circuit) from Silicon Labs, designed for Voice over IP (VoIP) and other telecommunications applications. This integrated circuit offers a comprehensive analog telephone interface solution, integrating functions such as battery feed, ringing generation, supervision, and hybrid functionality, enabling seamless connectivity between digital systems and traditional analog telephone lines.

Applications

  • VoIP Gateways
  • IP Phones
  • Fiber to the Home (FTTH) equipment
  • Cable Modems with voice ports
  • Wireless Local Loop (WLL) systems

Features

  • Integrated DC-DC controller for efficient battery feed voltage generation
  • Programmable loop feed characteristics for optimized voice and data transmission
  • Low-power operation with multiple power-down modes for energy conservation
  • Integrated ringing generator for simplified system design
  • Worldwide impedance programmability for global compatibility
  • Comprehensive line diagnostics for proactive maintenance and troubleshooting
  • Compliance with international telecommunications standards ensuring interoperability

Benefits

  • Reduced system cost due to high integration and fewer external components
  • Improved power efficiency leading to lower operational expenses
  • Flexible programmability enabling worldwide deployment and adaptability
  • Enhanced reliability and stability of the analog telephone interface
  • Simplified system design resulting in faster time-to-market

Additional Details

The SI3210M-KTR provides a complete and efficient solution for implementing an analog telephone interface. Its programmable loop feed characteristics enable fine-tuning of voice quality and data transmission performance. The device's low-power operation, combined with its various power-down modes, helps minimize power consumption in both active and standby states. The integrated ringing generator simplifies system design and reduces the bill of materials. With its worldwide impedance programmability, the SI3210M-KTR can be readily configured to meet the specific requirements of different telephone networks around the world. The comprehensive line diagnostics features provide valuable insights into line conditions, facilitating proactive maintenance and troubleshooting. It is compliant with applicable international telecommunications standards, ensuring interoperability and adherence to regulatory requirements. The 'KTR' suffix typically indicates a specific packaging option or tape-and-reel format optimized for automated assembly.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess