EN
  • EN
  • DE

SI3052-ZQ5R

Part No SI3052-ZQ5R
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321302-SI3052-ZQ5R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3052-ZQ5R CAD Model

Description

The SI3052-ZQ5R is a highly integrated analog global modem (AGM) from Silicon Labs, offering a comprehensive solution for data access arrangements (DAA). Its primary advantage lies in its ability to minimize external components, thereby reducing board space and simplifying the overall design process. This device is particularly well-suited for applications requiring reliable data transmission over telephone lines, while adhering to global regulatory standards.

Applications

  • Point-of-Sale (POS) Terminals: Facilitates secure and dependable transaction processing through telephone line connectivity.
  • Set-Top Boxes (STBs): Enables interactive services and data exchange within entertainment systems.
  • Security Systems: Supports alarm reporting and remote monitoring capabilities via telephone networks.
  • Industrial Control Systems: Provides a communication link for data acquisition and remote control in industrial automation.
  • Smart Grid Infrastructure: Enables remote meter reading and data transfer in smart metering applications.

Features

  • Integrated DAA: Incorporates a complete Data Access Arrangement, reducing the need for external components.
  • Global Compatibility: Complies with international telephone line interface standards for worldwide deployment.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • On-Chip Hybrid: Provides impedance matching and enhances signal quality for improved data transmission.
  • Programmable Gain: Allows for flexible adjustment of signal levels to optimize performance under varying line conditions.
  • DTMF Generation and Detection: Supports tone dialing and call progress monitoring functionalities.
  • Caller ID Support: Enables the decoding and display of caller identification information.
  • Serial Interface: Facilitates seamless communication with microcontrollers and other host devices.

Benefits

  • Reduced BOM Cost: The high level of integration minimizes the number of external components required, lowering overall system costs.
  • Simplified Design: The integrated DAA and other features streamline the design process, reducing development time and effort.
  • Global Marketability: Compliance with international standards allows for easy deployment in various regions.
  • Enhanced Performance: The on-chip hybrid and programmable gain optimize signal quality and ensure reliable data transmission.
  • Extended Battery Life: Low power consumption makes it ideal for portable and battery-powered applications.

Additional Details

The SI3052-ZQ5R operates from a single 3.3V power supply and is packaged in a compact form factor for space-constrained designs. It features built-in protection circuitry to safeguard against overvoltage and other electrical hazards. The integrated DAA supports both loop start and ground start configurations. It also offers advanced features such as automatic gain control (AGC) for maintaining optimal signal levels, regardless of line conditions. The device is designed for robust and reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess