EN
  • EN
  • DE

Si3018-F-FT

Part No Si3018-F-FT
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC ISOMOD LINE-SIDE DAA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Active
Purpose Direct Access Arrangement (DAA)
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 8.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 064411-Si3018-F-FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Si3018-F-FT CAD Model

Description

The Si3018-F-FT is a subscriber line interface circuit (SLIC) from Silicon Labs, designed for use in voice communication systems. As a SLIC, it provides the necessary functions to interface a digital system to a standard analog telephone line. This includes battery feed, ringing generation, and supervision, ensuring compatibility with a wide range of telephony applications.

Applications

  • Voice over IP (VoIP) Gateways
  • Fiber to the Home (FTTH) deployments
  • Analog Terminal Adapters (ATAs)
  • Cable Modems with voice ports
  • Small Business Phone Systems (PBX)

Features

  • Integrated ringing generator: Provides high-voltage ringing signals for initiating telephone calls.
  • Battery feed and supervision: Supplies DC power to the telephone and monitors loop current for off-hook detection.
  • Codec interface: Allows connection to standard codecs for voice encoding and decoding.
  • On-hook transmission: Enables features like Caller ID while the phone is not in use.
  • Short loop/long loop support: Configurable for different loop lengths, ensuring compatibility with various telephone line conditions.
  • Loop closure detection: Detects when a phone is taken off-hook to start a call.
  • Built-in protection: Provides protection against lightning strikes and other electrical surges.
  • Low power consumption: Designed to minimize energy usage.

Benefits

  • Reduced system cost: Integration of multiple functions into a single IC lowers the need for external components, decreasing overall system cost.
  • Simplified design: The high level of integration simplifies the design process, reducing time to market.
  • Improved reliability: Integrated protection features ensure robust operation in demanding environments.
  • High-quality voice communication: Ensures clear and reliable audio transmission.
  • Lower power consumption: Contributes to energy savings and extended battery life in battery-powered applications.

Additional Details

The Si3018-F-FT operates typically from a single 5V power supply. It features programmable parameters that allow customization for specific application requirements. The device is offered in a compact package, suitable for space-constrained designs. The integrated ringing generator is configurable to meet various international ringing standards.

The Si3018-F-FT provides the fundamental functions necessary for reliable voice communication over telephone lines and is a crucial component in modern communication infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Others
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Lowest to $4.8140
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess