EN
  • EN
  • DE

SI3008-FS

Part No SI3008-FS
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Modems - ICs and Modules
Win Source Part Number 189635-SI3008-FS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3008-FS CAD Model

Description

The SI3008-FS is an ISOmodem® Direct Access Arrangement (DAA) integrated circuit from Silicon Labs. This device is designed to provide a complete analog interface solution for connecting to telephone lines, enabling data transmission and reception over the Public Switched Telephone Network (PSTN). It is commonly used in applications requiring modem functionality such as remote access servers, point-of-sale terminals, and industrial automation systems.

Applications:

  • Remote Access Servers (RAS): Facilitates dial-up connections for remote access to networks.
  • Point-of-Sale (POS) Terminals: Enables secure and reliable data transmission for payment processing.
  • Industrial Automation: Used in systems requiring remote monitoring and control via telephone lines.
  • Set-Top Boxes: Supports interactive services and data downloads through modem connectivity.
  • Test Equipment: Provides communication capabilities for remote diagnostics and data logging.

Features:

  • Integrated DAA Functionality: Includes all necessary components for interfacing with telephone lines, simplifying design and reducing board space.
  • ISOmodem Technology: Provides robust isolation between the digital and analog sides of the modem, enhancing safety and reliability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Programmable Configuration: Allows flexible customization to meet specific application requirements.
  • Compliance with International Standards: Meets global regulatory requirements for telephone line interfaces.

Benefits:

  • Simplified Design: Reduces the complexity of modem interface design, shortening development time and lowering costs.
  • Enhanced Reliability: ISOmodem technology ensures robust isolation, protecting sensitive digital circuitry from telephone line transients.
  • Improved Performance: Provides high-quality signal transmission and reception, maximizing data throughput.
  • Reduced Power Consumption: Enables longer battery life in portable devices and lowers overall energy costs.
  • Global Compatibility: Meets international standards, allowing deployment in various regions without requiring redesign.

The SI3008-FS integrates various functions, including line voltage detection, ring detection, and hybrid circuitry, within a single chip. It supports multiple modulation schemes and data rates, making it suitable for a wide range of modem applications. The device's isolation capabilities ensure that surges and voltage spikes on the telephone line do not damage connected equipment. Its low power consumption makes it especially useful in applications where power conservation is critical. The SI3008-FS is typically controlled via a serial interface, enabling seamless integration with microcontrollers and other digital systems.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $15.6410
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $2.9580
Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $130.8271
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess