The Si3007-B-FSR is a highly integrated voice codec with Direct Access Arrangement (DAA) functionality from Silicon Labs. It allows for a complete analog interface to telephone lines, enabling voice and data communication. The integrated DAA simplifies design and reduces BOM cost.
Applications
- Voice Modems
- Data Modems
- Embedded Modem Applications
- POS (Point of Sale) Terminals
- Set-Top Boxes
- Security Systems
Features
- Integrated DAA: Combines all necessary components for telephone line interface, including isolation, ringing detection, and hybrid.
- Global Compliance: Designed to meet regulatory requirements in various countries.
- Programmable Impedance: Allows adjustment to match different telephone line impedances.
- Low Power Consumption: Suitable for battery-powered applications.
- Serial Interface: Communicates with a host processor via SPI or other serial protocols.
- Ring Detection: Detects incoming ring signals.
- Loop Current Detection: Detects loop current on the telephone line.
Benefits
- Simplified Design: Integrated functionality reduces external components and simplifies design.
- Lower Cost: Higher integration lowers system cost.
- Global Compatibility: Designed for use in multiple countries.
- Improved Performance: Programmable impedance matches varying line conditions.
- Reduced Power Consumption: Extends battery life in portable devices.
Additional Details
The Si3007-B-FSR typically operates on 3-5V power and is available in compact packages like QFN or TSSOP. Automatic Gain Control (AGC) and adaptive hybrid balancing are often integrated. The serial interface allows for control of parameters such as transmit/receive gain, line impedance, and ring detect thresholds. Check the datasheet for isolation voltage, impedance range, and specific signaling levels.