EN
  • EN
  • DE

SI2400-KS

Part No SI2400-KS
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 2.4k
Supply Voltage - Operating 3 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 064399-SI2400-KS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2400-KS CAD Model

Description

The Silicon Labs SI2400-KS is an Integrated Circuit (IC) that is designed for use in telecom applications.

  • Package: 16-SOIC
  • Supply Voltage: 3V to 5.25V
  • Data Formats: V.21, V.22, V.23, Bell 103, and Bell 212A
  • Baud Rates: 2.4k
  • Status: Obsolete and has reached its End-of-Life (EOL)
  • Packaging: Tube/rail
  • Mounting: Surface Mount Technology (SMT)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $19.0909
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $12.2683
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess