EN
  • EN
  • DE

SI1501DL-T1

Part No SI1501DL-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 320879-SI1501DL-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1501DL-T1 CAD Model

Description

The SI1501DL-T1 is a P-Channel 2.5V Specified Power MOSFET manufactured by Silicon Labs. This MOSFET is designed for low voltage, low on-resistance switching applications. It is typically used in load switching, power management, and battery management systems.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Analog switches
  • Level shifting

Features

  • Low on-resistance (RDS(on)) to minimize power loss
  • Low threshold voltage, enabling operation at low gate drive voltages
  • Fast switching speed for efficient operation
  • Surface mount package for compact design
  • 2.5V logic level compatible

Benefits

  • Improved energy efficiency due to low RDS(on)
  • Extended battery life in portable devices
  • Reduced component count and board space
  • Simplified circuit design with low gate drive requirements
  • Reliable performance in a variety of applications

Additional Details

The SI1501DL-T1 features a typical on-resistance RDS(on) that minimizes conduction losses, contributing to higher efficiency in power management circuits. Its low threshold voltage allows it to be driven directly from low-voltage logic, simplifying interface design. The surface mount package facilitates automated assembly and enables compact designs. The device's fast switching speed helps to reduce switching losses, further enhancing overall efficiency. The datasheet provides detailed electrical characteristics, thermal performance, and package dimensions. It's important to consult the datasheet for specific application requirements and design considerations. Proper thermal management is crucial to ensure reliable operation, especially at higher power levels.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess