EN
  • EN
  • DE

SI1151-AB09-GMR

Part No SI1151-AB09-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IR PROX SENSOR I2C 1 LED DRIVER / Optical Sensor Ambient, Gesture 940nm I²C 10-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tape & Reel (TR)
Type Ambient, Gesture
Wavelength 940nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.62V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-DFN (2x2)
Base Product Number SI1151
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235016-SI1151-AB09-GMR
Ultra Librarian 3D Model Ultra Librarian SI1151-AB09-GMR CAD Model

Description

The SI1151-AB09-GMR is an ambient light and gesture sensor from Silicon Labs.

  • Product Name: SI1151-AB09-GMR
  • Manufacturer: Silicon Labs
  • Package: 10-WFQFN
  • Mounting: SMD (SMT) technology
  • Output Type: I²C
  • Wavelength: 940nm
  • Proximity Detection: Yes
  • Operating Voltage: 1.62V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Series: SI1151 series

You May Also Be Interested in

Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
ON Semiconductor
DETECTOR IR BUFF TOTEM POLE OC
Need more? Email Us
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Broadcom Limited
SENSOR OPT GAMING IC 8DIP / Optical Sensor 8-DIP Module
Lowest to $10.0855
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess