EN
  • EN
  • DE

PSII9022ACNU

Part No PSII9022ACNU
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 281836-PSII9022ACNU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSII9022ACNU CAD Model

Description

The PSII9022ACNU, manufactured by Silicon Labs, is a high-performance isolated digital input monitor. This device is designed to provide robust and reliable digital input monitoring for industrial automation and control applications. It offers galvanic isolation to protect sensitive control systems from voltage transients and ground loops, ensuring safe and accurate operation. The PSII9022ACNU is characterized by its low power consumption, high noise immunity, and compact size, making it ideal for space-constrained environments.

Applications

  • Industrial Automation Systems: Used for monitoring digital inputs from sensors, switches, and other control devices.
  • Process Control: Employed in chemical plants, refineries, and other process industries to monitor and control critical parameters.
  • Motor Control: Incorporated into motor drives and controllers to monitor feedback signals and control motor operation.
  • Power Generation and Distribution: Utilized in substations and power plants for monitoring status signals and protecting equipment.
  • Building Automation: Used in HVAC systems, lighting control, and security systems for monitoring and controlling building functions.

Features

  • Galvanic Isolation: Provides electrical isolation between input and output circuits to protect against voltage transients and ground loops.
  • High Noise Immunity: Offers robust performance in noisy industrial environments.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Compact Size: Space-saving design for high-density circuit boards.
  • Wide Operating Temperature Range: Operates reliably in harsh industrial environments.

Benefits

  • Enhanced System Reliability: Protects sensitive control systems from electrical disturbances.
  • Improved Safety: Prevents electrical hazards by isolating high-voltage circuits.
  • Reduced Downtime: Minimizes disruptions caused by noise and voltage transients.
  • Simplified System Design: Facilitates integration into existing control systems.
  • Optimized Energy Efficiency: Reduces overall power consumption in industrial applications.

The PSII9022ACNU typically supports various digital input types and communication protocols, such as SPI or UART, for easy integration with microcontrollers and other control devices. Refer to the manufacturer's datasheet for detailed specifications and application guidelines. Its robust design and reliable performance make it an essential component for ensuring the safe and efficient operation of industrial automation systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7394 $58.6970
12+ $9.6327 $115.5924
19+ $9.3312 $177.2928
26+ $9.0298 $234.7748
34+ $8.7295 $296.8030
45+ $7.8263 $352.1835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess