EN
  • EN
  • DE

EFM32TG108F32

Part No EFM32TG108F32
Manufacturer Silicon Labs
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822369-EFM32TG108F32
Ultra Librarian 3D Model Ultra Librarian EFM32TG108F32 CAD Model

Description

The EFM32TG108F32 is a microcontroller from Silicon Labs' Tiny Gecko family. It is a low-power, high-performance 32-bit microcontroller based on the ARM Cortex-M3 processor. It is designed for energy-sensitive applications, offering a wide range of features and peripherals for embedded systems.

Applications:

  • Wearable Electronics
  • IoT Devices
  • Sensor Nodes
  • Battery-Powered Applications
  • Industrial Control Systems

Features:

  • Core: ARM Cortex-M3
  • Flash Memory: 32 KB
  • RAM: 4 KB
  • Operating Voltage: 1.98V to 3.8V
  • Low Energy Consumption
  • 12-bit ADC
  • UART, SPI, I2C Communication Interfaces
  • Real-Time Counter (RTC)

Benefits:

  • Low Power Consumption: Extends battery life in portable devices.
  • High Performance: ARM Cortex-M3 core provides excellent processing capabilities.
  • Integrated Peripherals: Reduces the need for external components.
  • Flexible Communication: Supports various communication protocols.
  • Easy Development: Supported by Silicon Labs' Simplicity Studio development environment.

Additional Details:

The EFM32TG108F32 microcontroller is designed to minimize energy consumption while maintaining high performance. It features a variety of low-power modes, allowing the device to operate efficiently in various applications. The integrated 12-bit ADC enables precise analog signal measurement, and the communication interfaces allow for seamless integration with other devices. The real-time counter (RTC) provides accurate timekeeping, even when the device is in a low-power mode.

Electrical Specifications (Typical):

  • Operating Frequency: Up to 32 MHz
  • Operating Voltage: 1.98V to 3.8V
  • Supply Current (Active Mode): ~150 µA/MHz
  • Supply Current (Sleep Mode): ~0.6 µA
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess