EN
  • EN
  • DE

CP2201-GMR

Part No CP2201-GMR
Manufacturer Silicon Labs
Catalog Interface - Controllers
Description IC ETH CTRLR SNGL-CHIP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Packaging Reel - TR
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10/100/1000 Base-T PHY
Operating Supply Voltage 3.1 V ~ 3.6 V
Operating Supply Current 75mA
Operating Temperature Range -40°C ~ 85°C
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-QFN (5x5)
Manufacturer Homepage www.silabs.com
Win Source Part Number 730371-CP2201-GMR
Popularity Medium
Supply and Demand Status Limited
Family Name CP2201
Introduction Date November 20, 1997
ECCN 5A991.b.4
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian CP2201-GMR CAD Model

Description

The CP2201-GMR is an Ethernet controller integrated circuit from Silicon Labs.

  • Packaging: Reel-TR
  • Applications: Routers, switches, and other communication equipment
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 3.1V to 3.6V
  • Package: 28-VFQFN Exposed Pad
  • Device Package: 28-QFN (5x5)
  • ECCN: 5A991.b.4
  • Country of Origin: Taiwan
  • Estimated EOL Date: 2019
  • Halogen-Free: Yes
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess