Overview
The C8051F310 is a highly integrated microcontroller from Silicon Labs designed to provide high performance and flexibility in a compact form factor. It features a range of peripherals and robust functionality that make it ideal for a myriad of electronic applications.
Features and Benefits
- High-speed CPU Core: Featuring a 25 MHz 8-bit CIP-51 microcontroller core for enhanced processing power.
- Memory Options: Includes 16 kB of Flash memory and 1280 bytes of RAM, offering expansive data storage and program memory.
- Innovative Peripherals: Incorporates various peripherals including multiple timers, UART, and SPI communication interfaces.
- Wide Supply Voltage Range: Operates from 2.7 V to 3.6 V which makes it versatile for different power supply requirements.
- On-chip Debugging: Facilitates EEPROM emulation and advanced debugging features, aiding in efficient development and deployment.
Applications
- Industrial Automation Systems
- Consumer Electronics
- Communications Equipment
- Sensor Interface Modules
- Digital Signal Processing