EN
  • EN
  • DE
  • IT

BGM11S12F256GA-V2

Part No BGM11S12F256GA-V2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 2dBm
Sensitivity -90dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG
Memory Size 256kB Flash, 32kB RAM
Voltage - Supply 1.85V ~ 3.8V
Current - Receiving 8.7mA
Current - Transmitting 8.2mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number BGM11
Other Names 336-4040
Standard Package 260
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235677-BGM11S12F256GA-V2
Ultra Librarian 3D Model Ultra Librarian BGM11S12F256GA-V2 CAD Model

Description

The Blue Gecko RF Transceiver Module is a high-performance wireless communication module that operates in the 2.4 GHz frequency range. It supports Bluetooth v4.2 protocol and has a data rate of 1 Mbps.

  • Memory Size: 256kB Flash and 32kB RAM
  • Antenna: Integrated chip antenna
  • Power Output: 2dBm
  • Sensitivity: -90dBm
  • Current Receiving: 8.7mA
  • Utilized IC/Part: EFR32BG
  • Modulation: GFSK
  • Serial Interfaces: I2C, SPI, and UART
  • Current Transmitting: 8.2mA
  • Voltage Supply: 1.85V to 3.8V
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Silicon Labs

You May Also Be Interested in

U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess