EN
  • EN
  • DE

BGM111A256V1R

Part No BGM111A256V1R
Manufacturer Silicon Labs
Catalog OEM Parts (A - B)
Description Bluetooth v4.1 (BLE) SMART SOC 0.1152Mbps Automotive 31-Pin SMD Module T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Current - Receiving 7.5 mA
Current - Transmitting 8.2 mA
Data Rate 1 Mbps
Frequency 2.4 GHz
Interface I2C, SPI, UART
Maximum Operating Temperature 85 °C
Memory Size 32 kB
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Sensitivity (dBm) -91 dBm
Win Source Part Number 1019850-BGM111A256V1R
Categories OEM Parts(A-B)
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGM111A256V1R CAD Model

Description

The Silicon Labs BGM111A256V1R electronic component manufactured by Silicon Labs is a surface mount (SMD/SMT) termination with a frequency of 2.4 GHz and a data rate of 1 Mbps.

  • Frequency: 2.4 GHz
  • Data Rate: 1 Mbps
  • Memory Size: 32 kB
  • Interfaces: I2C, SPI, and UART
  • Receiving Current: 7.5 mA
  • Transmitting Current: 8.2 mA
  • Category: OEM parts (A-B)
  • Alternative Part Reference: BGM111A256V1RBGM111-A-256-V1-R
  • Maximum Temperature: 85 °C
  • Minimum Temperature: -40 °C
  • Sensitivity: -91 dBm
  • Compliance: RoHS compliant

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Intel
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess