EN
  • EN
  • DE

SY8105ADC

Part No SY8105ADC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1413+
Reference case SOT23-6
Manufacturer Silergy Corp
Win Source Part Number 757025-SY8105ADC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8105ADC CAD Model

Description

The Silergy SY8105ADC is a high-efficiency synchronous step-down DC-DC converter capable of delivering up to 5A of continuous current. It's designed for a wide range of applications that require efficient power conversion from a higher voltage to a lower voltage with minimal power loss.

Applications:

  • Point-of-Load Regulation: Provides efficient and accurate voltage regulation for various electronic components and subsystems.
  • Portable Devices: Used in smartphones, tablets, and other portable devices to convert battery voltage to the required voltage levels.
  • Solid State Drives (SSDs): Powers the internal components of SSDs, ensuring stable and efficient operation.
  • Networking Equipment: Regulates voltage for network switches, routers, and other networking devices.
  • Industrial Equipment: Used in industrial control systems and automation equipment for power conversion and regulation.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Over Temperature Protection: Protects the device from overheating by shutting down operation when the temperature exceeds a safe limit.
  • Synchronous Rectification: Uses synchronous rectification to improve efficiency and reduce power loss.
  • Input Voltage Range Operates from 4.5V to 18V.
  • Output Current Capable of delivering up to 5A of continuous current.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Reliable Performance: Provides stable and reliable voltage regulation under varying load conditions.
  • Robust Protection: Overcurrent and over temperature protection features ensure safe and reliable operation.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Compact Size: Available in small packages for space-constrained applications.

The Silergy SY8105ADC DC-DC converter offers a high-performance solution for power conversion and regulation. Its high efficiency, wide input voltage range, and robust protection features make it an excellent choice for a variety of applications.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3683 $51.5620
335+ $0.3022 $101.2370
515+ $0.2927 $150.7405
710+ $0.2833 $201.1430
915+ $0.2738 $250.5270
1,225+ $0.2455 $300.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,560 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess