EN
  • EN
  • DE

SY8079AAC

Part No SY8079AAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959588-SY8079AAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8079AAC CAD Model

Description

The SY8079AAC is a high-efficiency synchronous buck regulator manufactured by Silergy Corp. It's designed for step-down DC-DC conversion, providing a stable and regulated output voltage from a higher input voltage. The device features a wide input voltage range, high switching frequency, and integrated power MOSFETs, making it suitable for various portable devices and power management applications.

Applications:

  • Portable devices: Smartphones, tablets, and other battery-powered devices.
  • Power banks: For efficient charging and voltage regulation.
  • Set-top boxes: Providing stable power to the core components.
  • Networking equipment: Routers, switches, and modems.
  • Industrial control systems: For powering sensors, microcontrollers, and other low-voltage circuits.

Features:

  • Wide input voltage range: Typically 4.5V to 18V.
  • High efficiency: Up to 95% efficiency for reduced power losses.
  • Integrated power MOSFETs: Simplifies design and reduces component count.
  • Adjustable output voltage: Allows for customization to specific application requirements.
  • Fixed switching frequency: Typically around 500kHz to 1MHz, enabling small external components.
  • Current-mode control: Provides fast transient response and stable operation.
  • Over-current protection (OCP): Protects the device and the load from excessive current draw.
  • Over-voltage protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-circuit protection (SCP): Shuts down the device in case of a short circuit at the output.
  • Thermal shutdown protection (TSD): Protects the device from overheating.

Benefits:

  • High efficiency: Minimizes power dissipation and extends battery life in portable devices.
  • Small solution size: Integrated MOSFETs and high switching frequency reduce the size of external components.
  • Stable output voltage: Ensures reliable operation of the load.
  • Robust protection features: Protects the device and the load from various fault conditions.
  • Easy to use: Requires minimal external components and simplifies the design process.
  • Reduced BOM cost: Integration of MOSFETs lowers the overall bill of materials.

Additional Details:

The SY8079AAC is typically available in a small QFN package. The output voltage can be adjusted using external resistors. The datasheet provides detailed information on the device's electrical characteristics, application circuits, and layout guidelines. Proper PCB layout is crucial for achieving optimal performance and thermal management. The device is RoHS compliant.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2117 $50.8080
580+ $0.1737 $100.7460
895+ $0.1683 $150.6285
1,230+ $0.1629 $200.3670
1,590+ $0.1575 $250.4250
2,125+ $0.1412 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,859 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess