EN
  • EN
  • DE

SY8008BAAC

Part No SY8008BAAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILERGY
Win Source Part Number 094914-SY8008BAAC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8008BAAC CAD Model

Description

The SY8008BAAC is a synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for high-efficiency power conversion in a variety of portable applications. This device effectively steps down voltage levels while maintaining minimal power loss, making it ideal for battery-operated systems.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage regulation.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Providing efficient power to sensors, modules, and other IoT components.
  • Power Banks: Regulating voltage for charging portable electronic devices.
  • Embedded Systems: Powering various components within embedded systems.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power dissipation.
  • Wide Input Voltage Range: Compatible with a variety of power sources.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Over-Current Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage from short-circuit conditions.
  • Thermal Shutdown: Protects the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging battery life.
  • Simplified Design: Integrated features reduce design complexity and component count.
  • Compact Size: Small package allows for integration into space-constrained applications.
  • Reliable Operation: Robust protection features ensure stable and dependable performance.
  • Versatile Application: Wide input voltage range and adjustable output voltage offer flexibility in various applications.

Additional Details:

The SY8008BAAC typically operates at a high switching frequency, allowing for smaller external components. It also features a power-saving mode to improve efficiency at light loads. This device is commonly available in a compact QFN package. Typical specifications include an input voltage range of 2.5V to 5.5V, an adjustable output voltage range from 0.6V to Vin, and a maximum output current of 2A. For detailed electrical characteristics, application circuit examples, and recommended layout guidelines, consult the Silergy Corp. datasheet.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2858 $50.0150
430+ $0.2345 $100.8350
665+ $0.2272 $151.0880
910+ $0.2199 $200.1090
1,180+ $0.2125 $250.7500
1,575+ $0.1906 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,860 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess