EN
  • EN
  • DE

SY7302ABC

Part No SY7302ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350519-SY7302ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7302ABC CAD Model

Description

The SY7302ABC is a step-down DC-DC converter manufactured by Silergy Corp. It is designed to efficiently convert a higher input voltage to a regulated lower output voltage. This device often integrates power MOSFETs and operates at a high switching frequency, allowing for a compact solution size and reduced external component count.

Applications:

  • Portable Devices: Power management in smartphones, tablets, and other battery-powered electronics.
  • Power Banks: Providing stable voltage for charging portable devices.
  • Networking Equipment: Supplying power to routers, switches, and modems.
  • Industrial Control Systems: Regulating voltage for controllers and sensors in industrial applications.
  • FPGA and Microprocessor Power: Efficiently converting power for digital loads in embedded systems.

Features:

  • High Efficiency: Optimizes power conversion to minimize losses and heat generation.
  • Wide Input Voltage Range: Provides flexibility in system design by accommodating a broad range of input voltages.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific needs.
  • Integrated Power MOSFETs: Simplifies the design process and reduces the number of external components.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit, preventing damage.
  • Over Voltage Protection (OVP): Safeguards the load from excessive voltage levels.
  • Thermal Shutdown: Prevents overheating by shutting down the converter under high-temperature conditions.
  • Adjustable Switching Frequency: Enables optimization of performance and component size.
  • Enable/Disable Control: Simplifies power sequencing and system control.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced System Size: Integrated components and high switching frequency contribute to smaller and more compact designs.
  • Enhanced System Reliability: Protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process and reduce BOM cost.
  • Lower System Cost: Integration of MOSFETs and an optimized design contribute to a lower overall system cost.

Additional Details:

The SY7302ABC typically operates at a high switching frequency to minimize the size of external inductors and capacitors. Internal compensation is incorporated to simplify design. The device is usually available in a small, thermally enhanced package for optimal thermal performance. For detailed electrical characteristics, efficiency curves, and voltage ranges, refer to the product datasheet provided by Silergy Corp.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2067 $50.6415
590+ $0.1696 $100.0640
915+ $0.1643 $150.3345
1,260+ $0.1590 $200.3400
1,630+ $0.1537 $250.5310
2,180+ $0.1378 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess