EN
  • EN
  • DE

SY7203DBC

Part No SY7203DBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350514-SY7203DBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7203DBC CAD Model

Description

The SY7203DBC is a step-down DC-DC converter manufactured by Silergy Corp. It's designed to efficiently convert a higher input voltage to a lower, regulated output voltage. This device integrates power MOSFETs and operates at a high switching frequency, enabling compact designs and minimizing the size of external components.

Applications:

  • Portable Devices: Providing efficient power to smartphones, tablets, and other battery-powered devices.
  • Power Banks: Regulating voltage for charging mobile devices and other portable electronics.
  • Networking Equipment: Supplying power to routers, switches, and modems.
  • Industrial Control Systems: Providing stable voltage rails for controllers and sensors.
  • FPGA and Microprocessor Power: Efficiently converting power for digital loads.

Features:

  • High Efficiency: Minimizes power loss and heat generation, improving overall system performance.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces the number of external components needed.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit, preventing damage.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage levels, ensuring safe operation.
  • Thermal Shutdown: Protects the converter from overheating, enhancing reliability.
  • Adjustable Switching Frequency: Offers flexibility in optimizing performance and component size.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced System Size: Integrated components and high switching frequency enable smaller and more compact designs.
  • Enhanced System Reliability: Protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components simplify the design process.
  • Lower System Cost: Integrated MOSFETs and optimized design can reduce overall system cost.

Additional Details:

The SY7203DBC typically operates at a high switching frequency to minimize the size of external inductor and capacitors. It also incorporates internal compensation to simplify the design process. The device is usually available in a small, thermally enhanced package to provide good thermal performance. Consult the Silergy Corp datasheet for detailed efficiency curves, voltage ranges, and electrical characteristics.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3424 $51.3600
360+ $0.2810 $101.1600
555+ $0.2722 $151.0710
760+ $0.2634 $200.1840
985+ $0.2546 $250.7810
1,315+ $0.2283 $300.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess