EN
  • EN
  • DE

SY7060AHC

Part No SY7060AHC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350497-SY7060AHC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7060AHC CAD Model

Description

The SY7060AHC is a synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for applications requiring high efficiency and a compact solution size. This converter is commonly utilized in portable devices, power banks, and other battery-powered applications to efficiently convert a higher input voltage to a lower output voltage.

Applications:

  • Portable Power Banks: Provides efficient voltage conversion for charging mobile devices.
  • Smartphones and Tablets: Powers internal components requiring lower voltages.
  • Wearable Devices: Regulates power for smartwatches and fitness trackers.
  • Low-Power Microcontrollers: Supplies stable voltage to microcontrollers in IoT devices.
  • Wireless Communication Modules: Powers RF transceivers and other wireless components.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Output voltage can be adjusted to suit different application requirements.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage due to voltage spikes.
  • Thermal Shutdown Protection (OTP): Shuts down the converter to prevent overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer runtime in battery-powered devices.
  • Compact Solution Size: Integrated components minimize board space requirements.
  • Stable Output Voltage: Provides a regulated output voltage under varying load conditions.
  • Simplified Design: Integrated features reduce the complexity of the power supply design.
  • Enhanced Reliability: Protection features ensure robust and reliable operation.

Additional Details:

The SY7060AHC typically operates at a high switching frequency to minimize the size of external components. External components, such as inductors and capacitors, are required for proper operation. The specific input voltage range, output voltage range, switching frequency, and efficiency characteristics are detailed in the Silergy Corp datasheet. This device is commonly available in a small surface-mount package such as a QFN or DFN.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2458 $50.3890
500+ $0.2017 $100.8500
770+ $0.1954 $150.4580
1,060+ $0.1891 $200.4460
1,370+ $0.1828 $250.4360
1,835+ $0.1639 $300.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess