EN
  • EN
  • DE

SY6912BFCC

Part No SY6912BFCC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350490-SY6912BFCC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6912BFCC CAD Model

Description

The SY6912BFCC is a high-efficiency, fully integrated synchronous boost converter from Silergy Corp, designed for powering devices requiring a higher voltage than the available input voltage. This IC is commonly used in applications such as LCD backlighting, LED drivers, and portable power supplies where stepping up the voltage from a battery or other low-voltage source is necessary.

Applications:

  • LCD Backlighting: Powers the backlight LEDs in LCD displays for smartphones, tablets, and laptops.
  • LED Drivers: Drives LEDs in lighting applications, providing a regulated current and voltage.
  • Portable Power Supplies: Boosts voltage from a battery to power higher-voltage devices.
  • Wearable Devices: Supplies the necessary voltage for various components in smartwatches and fitness trackers.
  • Small Appliances: Powers circuits in small appliances that require a voltage higher than the battery voltage.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses and improves efficiency.
  • Wide Input Voltage Range: Operates with a range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet various application needs.
  • Overvoltage Protection: Protects the system from voltage spikes.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device if overheating occurs.
  • Integrated Power MOSFETs: Reduces external component count and simplifies the design.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery runtime in portable devices.
  • Stable Output Voltage: Provides a regulated output voltage, ensuring consistent performance.
  • Compact Design: Integrated components minimize board space requirements.
  • Reliable Operation: Comprehensive protection features enhance system reliability.
  • Simplified Design: Integrated MOSFETs and other features simplify the design process.

Additional Details:

The SY6912BFCC operates by switching at a high frequency to efficiently transfer energy from the input to the output. External components such as inductors and capacitors are required for proper operation. The specific input voltage range, output voltage range, switching frequency, and efficiency characteristics are detailed in the Silergy Corp datasheet. The device is typically available in a small surface-mount package such as a QFN.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess