EN
  • EN
  • DE

SLG8SP526T

Part No SLG8SP526T
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326086-SLG8SP526T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG8SP526T CAD Model

Description

The SLG8SP526T is a configurable mixed-signal IC belonging to Silego Technology's GreenPAK family. These devices are designed to integrate a variety of analog and digital functions into a small, low-power chip, offering designers significant flexibility and customization options.

Applications

  • Portable Electronics: Power management, LED control, and button debouncing in smartphones, tablets, and e-readers.
  • Wearable Devices: Sensor interfacing, data processing, and power optimization in fitness trackers and smartwatches.
  • IoT Devices: Sensor data acquisition, control logic, and communication interface in connected devices.
  • Consumer Electronics: Remote controls, gaming accessories, and audio devices utilizing its configurable logic functions.
  • Industrial Control: Automation systems, sensor interfaces, and motor control systems employing its versatile features.

Features

  • Configurable Logic: Programmable logic blocks enable custom digital circuit implementation.
  • Analog Functions: Integrated comparators, ADCs, and DACs for mixed-signal processing.
  • Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage.
  • Small Package Size: Compact form factor allows integration into space-constrained designs.
  • Non-Volatile Memory (NVM): Stores configuration data for immediate operation upon power-up.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions reduces the number of discrete components.
  • Simplified Design: Single-chip solution reduces complexity and accelerates product development.
  • Increased Flexibility: Configurable architecture allows customization to specific application requirements.
  • Extended Battery Life: Low power operation maximizes run time in portable devices.
  • Improved Performance: Optimized analog and digital functions enhance system efficiency.

Additional Details

The SLG8SP526T is typically programmed using Silego's GreenPAK Designer software, which provides a user-friendly graphical interface for configuring the device. The software allows designers to create custom circuits by connecting pre-built components, such as logic gates, timers, and counters. Simulation tools allow designers to verify their designs before programming the device.

The device operates over a wide voltage range, typically from 1.8V to 5.5V, and offers a variety of I/O options, including digital inputs and outputs, analog inputs, and PWM outputs. The SLG8SP526T is available in small surface-mount packages, making it suitable for high-density PCB designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess