The SVF13N50F is an N-channel MOSFET from Silan Semiconductor, designed for high-voltage, high-efficiency switching applications. It utilizes planar stripe and DMOS technology to achieve a good balance of low on-resistance, fast switching speed, and robust avalanche performance. This MOSFET is suitable for use in power supplies, motor control, and other applications where efficiency and reliability are paramount.
Applications:
- Power factor correction (PFC) circuits
- Flyback converters in power supplies
- PWM motor control
- Electronic ballasts for lighting
- Uninterruptible Power Supplies (UPS)
Features:
- High voltage capability (500V): Suitable for off-line applications.
- Low on-resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast switching speed: Reduces switching losses, improving overall performance.
- Low gate charge (Qg): Reduces gate drive power requirements.
- Avalanche ruggedness: Provides robust performance under inductive load conditions.
- Isolated package (TO-220F): Simplifies heatsinking and provides electrical isolation.
Benefits:
- Improved energy efficiency: Low RDS(on) and Qg contribute to reduced power consumption.
- Enhanced system reliability: High avalanche ruggedness ensures stable operation under demanding conditions.
- Simplified design: Low gate charge reduces the complexity of the gate drive circuit.
- Easy to mount: Isolated package simplifies heatsinking and provides electrical isolation.
The SVF13N50F features a drain-source voltage (VDS) of 500V and a continuous drain current (ID) of 13A. Its low gate threshold voltage (VGS(th)) makes it compatible with various control circuits. The device is housed in a TO-220F package, providing excellent thermal performance and electrical isolation. This MOSFET offers a cost-effective and reliable solution for high-voltage switching applications.