EN
  • EN
  • DE

SD8585

Part No SD8585
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317302-SD8585
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD8585 CAD Model

Description

The SD8585 is a Real-Time Clock (RTC) chip produced by Silan Microelectronics. It's designed for low-power applications requiring accurate timekeeping, calendar functions, and alarm features. The integrated crystal oscillator and I2C interface make it easy to use in a variety of systems.

Applications:

  • Smart Home Devices: Used for scheduling and logging events in smart appliances and automation systems.
  • Industrial Automation: Provides precise time synchronization for control systems, data loggers, and monitoring equipment.
  • Medical Devices: Enables accurate time tracking for patient monitoring equipment and diagnostic instruments.
  • Point-of-Sale (POS) Systems: Keeps track of transaction times and dates for inventory management and sales reporting.
  • Automotive Electronics: Used in car infotainment systems, navigation devices, and electronic toll collection systems.
  • Wearable Devices: Supports accurate timekeeping and alarm functions in fitness trackers and smartwatches.

Features:

  • Real-Time Clock (RTC): Provides accurate timekeeping with seconds, minutes, hours, days, months, and years.
  • Calendar Function: Includes automatic leap year compensation up to the year 2100.
  • Low Power Consumption: Operates with a minimal current draw to extend battery life.
  • I2C Interface: Allows easy communication with microcontrollers and other digital devices.
  • Integrated Crystal Oscillator: Eliminates the need for an external crystal, reducing BOM cost and board space.
  • Alarm Function: Programmable alarm with interrupt output for scheduled events.
  • Backup Battery Input: Supports external battery backup to maintain timekeeping during power outages.
  • Digital Temperature Sensor: Integrated temperature sensor provides temperature readings, simplifying environmental monitoring.

Benefits:

  • Accurate Timekeeping: Ensures precise time tracking for various applications, enhancing data integrity and system reliability.
  • Extended Battery Life: Low power consumption minimizes battery drain, making it suitable for portable and battery-powered devices.
  • Simplified Integration: I2C interface simplifies communication with microcontrollers and reduces development time.
  • Reduced BOM Cost: Integrated crystal oscillator eliminates the need for external components, lowering the overall system cost.
  • Reliable Operation: Backup battery support ensures continuous timekeeping during power interruptions.
  • Enhanced System Functionality: Integrated temperature sensor expands the device's capabilities, allowing for environmental monitoring.

Additional Details:

The SD8585 operates within a supply voltage range of typically 2.0V to 5.5V. The I2C interface supports standard and fast modes for data transfer. The internal oscillator is factory-trimmed for optimal accuracy. The device also features a programmable interrupt output that can be configured for various alarm and periodic functions. It is commonly available in small surface-mount packages, making it suitable for compact applications.

The device incorporates an internal power-on reset (POR) circuit that ensures proper startup and initialization. The temperature sensor provides readings with a typical accuracy of ±2°C. Proper decoupling capacitors should be used on the power supply pins to minimize noise and ensure stable operation. The datasheet provides detailed information on electrical characteristics, timing specifications, and application circuit recommendations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Need more? Email Us
Samsung
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess